TE Connectivity DTS20F11-99SN-3028-LC
- 收藏
- 对比
DTS20F11-99SN-3028-LC
2460-DTS20F11-99SN-3028-LC
圆形连接器
--
大陆
立即发货

DTS20F11-99SN-3028-LC datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
DTS20F11-99SN-3028-LC详情
TE Connectivity DTS20F11-99SN-3028-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
引脚数
11
材料
Aluminium
RoHS
Compliant
性别
Male
DTS20F11-99SN-3028-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。