TE Connectivity DTS20F13-35AA[V001]
- 收藏
- 对比
DTS20F13-35AA[V001]
2460-DTS20F13-35AA[V001]
圆形连接器 - 外壳
--
大陆
立即发货

DTS20F13-35AA V001
1最小包装量--
DTS20F13-35AA[V001]详情
TE Connectivity DTS20F13-35AA[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 month ago)
材料
Polystyrene
Manufacturer Part Number
25676
Manufacturer
Brady
RoHS
Non-Compliant
类型
Fire/Emergency Signs
定位的数量
22
图例
No Welding Or Open Flames
背景颜色
White
语言
English
DTS20F13-35AA[V001]拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。