TE Connectivity DTS20F15-97HN-LC
- 收藏
- 对比
DTS20F15-97HN-LC
2460-DTS20F15-97HN-LC
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 12C 8#20, 4#16 PIN R
1最小包装量--
DTS20F15-97HN-LC详情
TE Connectivity DTS20F15-97HN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
DTS20F15-97HN-LC
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
ECCN 代码
EAR99
连接器类型
密耳系列连接器
性别
Male
HTS代码
8536.69.40.20
触点样式
Socket
达到SVHC
unknown
DTS20F15-97HN-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。