TE Connectivity DTS20F19-11HE-LC
- 收藏
- 对比
DTS20F19-11HE-LC
2460-DTS20F19-11HE-LC
集成电路(IC)
--
大陆
立即发货

CIRCULAR CONNECTOR, RECEPTACLE, 19-11, FLANGE, Product Range:DTS Series, Circular Connector Shell Style:Wall Mount Receptacle, No. of Contacts:11Contacts, Circular Contact Type:Crimp Pin - Contacts Not Supplied, Contact Plating:Gold , RoHS Compliant:
1最小包装量--
DTS20F19-11HE-LC详情
TE Connectivity DTS20F19-11HE-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DTS20F19-11HE-LC
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
Reach合规守则
unknown
DTS20F19-11HE-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。