TE Connectivity DTS20F21-16JA-LC
- 收藏
- 对比
DTS20F21-16JA-LC
2460-DTS20F21-16JA-LC
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DTS 16C 16#16 SK T RECP LC
1最小包装量--
DTS20F21-16JA-LC详情
TE Connectivity DTS20F21-16JA-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
33
Part # Aliases
121551-0622
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Details
Manufacturer Part Number
DTS20F21-16JA-LC
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
子类别
D-Sub Connectors
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
达到SVHC
unknown
DTS20F21-16JA-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。