TE Connectivity DTS20G11-99SEV001
- 收藏
- 对比
DTS20G11-99SEV001
2460-DTS20G11-99SEV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 7 Position, Sealable, Wire & Cable, Signal, Panel Mount, DEUTSCH 38999 Series III
1最小包装量--
DTS20G11-99SEV001详情
TE Connectivity DTS20G11-99SEV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
7
Mil-Spec
D38999/20GB99SE
Connector Systemu2009
Cable-to-Panel
TE Internal #
YDTS20G11-99SEV001
TE Internal Description
RECP ASSY
DTS20G11-99SEV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。