TE Connectivity DTS20H19-45XE
- 收藏
- 对比
DTS20H19-45XE
2460-DTS20H19-45XE
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Hermetic Receptacle 67 Position Pin Contact Flange Mount Solder
1最小包装量--
DTS20H19-45XE详情
TE Connectivity DTS20H19-45XE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Hermetic
Shell Sizes
19
Shell Style#
方形法兰
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Panel
Insert Arrangement
19-45
Contact Materials
Copper Alloy
Mating Style
Threaded
Part # Aliases
YDTS20H19-45XE0000
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
子类别
Circular Connectors
终端样式
焊片
触点性别
Pin (Male)
产品类别
军规圆形连接器
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
DTS20H19-45XE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。