TE Connectivity DTS20H23-36ZE
- 收藏
- 对比
DTS20H23-36ZE
2460-DTS20H23-36ZE
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector HERM RECP
1最小包装量--
DTS20H23-36ZE详情
TE Connectivity DTS20H23-36ZE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Hermetic
Brand
TE Connectivity / DEUTSCH
Manufacturer
TE Connectivity
Part # Aliases
YDTS20H23-36ZE0000
Mating Style
Threaded
Contact Materials
Copper Alloy
Insert Arrangement
23-36
Mounting Styles
Panel
Factory Pack QuantityFactory Pack Quantity
100
MIL Type
MIL-DTL-38999 III
Shell Style#
方形法兰
Shell Sizes
23
性别
Socket (Female)
子类别
Circular Connectors
终端样式
Solder
产品类别
军规圆形连接器
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
DTS20H23-36ZE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。