TE Connectivity DTS20H25-35SE
- 收藏
- 对比
DTS20H25-35SE
2460-DTS20H25-35SE
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 128 Position, Sealable, Wire & Cable, Signal, Stainless Steel, DEUTSCH 38999 Series III
1最小包装量--
DTS20H25-35SE详情
TE Connectivity DTS20H25-35SE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
128
Connector Systemu2009
Cable-to-Panel
TE Internal Description
HERM RECP
TE Internal #
YDTS20H25-35SE0000
DTS20H25-35SE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。