TE Connectivity DTS20N11-35ZCV001
- 收藏
- 对比
DTS20N11-35ZCV001
2460-DTS20N11-35ZCV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 13 Position, Sealable, Wire & Cable, Signal, Electrodeposited Nickel, Stainless Steel
1最小包装量--
DTS20N11-35ZCV001详情
TE Connectivity DTS20N11-35ZCV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
13
TE Internal #
YDTS20N11-35ZCV001
TE Internal Description
HERM RECP
Mil-Spec
D38999/21NB35ZC
Connector Systemu2009
Cable-to-Panel
DTS20N11-35ZCV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。