TE Connectivity DTS20N19-35SN
- 收藏
- 对比
DTS20N19-35SN
2460-DTS20N19-35SN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 66 Position, Sealable, Wire & Cable, Signal, Panel Mount, Electrodeposited Nickel, Stainless Steel
1最小包装量--
DTS20N19-35SN详情
TE Connectivity DTS20N19-35SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
66
Connector Systemu2009
Wire-to-Panel
TE Internal Description
HERM RECP
TE Internal #
YDTS20N19-35SN0000
DTS20N19-35SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。