TE Connectivity DTS20N21-16PN
- 收藏
- 对比
DTS20N21-16PN
2460-DTS20N21-16PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 16 Position, Sealable, Wire & Cable, Power, Panel Mount, Nickel, Stainless Steel, B Polarization Code
1最小包装量--
DTS20N21-16PN详情
TE Connectivity DTS20N21-16PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Power
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
16
Connector Systemu2009
Wire-to-Panel
TE Internal Description
HERM RECP
TE Internal #
DTS20N21-16PN
DTS20N21-16PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。