TE Connectivity DTS 20 S 09-35 BA
- 收藏
- 对比
DTS 20 S 09-35 BA
2460-DTS 20 S 09-35 BA
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 6 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Panel Mount, Nickel, DEUTSCH DTS
1最小包装量--
DTS 20 S 09-35 BA详情
TE Connectivity DTS 20 S 09-35 BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
6
Connector Systemu2009
Wire-to-Panel
Mil-Spec
D38999/20SA-35BA
TE Internal Description
DTS 20 S 09-35 BA
TE Internal #
ZPF000000000107383
DTS 20 S 09-35 BA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。