TE Connectivity DTS20T11-35PCV001
- 收藏
- 对比
DTS20T11-35PCV001
2460-DTS20T11-35PCV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 13 Position, Sealable, Wire & Cable, Signal, Panel Mount, Nickel PTFE, Aluminum, C Polarization Code
1最小包装量--
DTS20T11-35PCV001详情
TE Connectivity DTS20T11-35PCV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/20TB35PC
TE Internal Description
RECP ASSY
Number of Positionsu2009
13
TE Internal #
YDTS20T11-35PCV001
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
LCP (Liquid Crystal Polymer)
Contact Materials
Copper Alloy
Mounting
表面贴装
性别
Plug
螺距
1.0000 mm
DTS20T11-35PCV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。