TE Connectivity DTS20T13-35PN-3028-LC
- 收藏
- 对比
DTS20T13-35PN-3028-LC
2460-DTS20T13-35PN-3028-LC
圆形连接器
--
大陆
立即发货

Conn Circular PIN 22 POS Crimp ST Flange Mount 22 Terminal 1 Port
1最小包装量--
DTS20T13-35PN-3028-LC详情
TE Connectivity DTS20T13-35PN-3028-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1600 - 9600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
400 - 800
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
DTS20T13-35PN-3028-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。