TE Connectivity DTS20T17-08BE[V001]
- 收藏
- 对比
DTS20T17-08BE[V001]
2460-DTS20T17-08BE[V001]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 8 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount, Nickel PTFE
1最小包装量--
DTS20T17-08BE[V001]详情
TE Connectivity DTS20T17-08BE[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
Country of Origin
China
ECCN
EAR99
湿度敏感性等级(MSL)
MSL1
方向
45 Deg Viewing Angle
DTS20T17-08BE[V001]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。