TE Connectivity DTS20T21-39SE[V001]
- 收藏
- 对比
DTS20T21-39SE[V001]详情
TE Connectivity DTS20T21-39SE[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
1.14
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
17.3
Inside Diameter Before Shrinking
60.3
包装
Spool
类型
TUBING
颜色
Black
收缩率
4:1
产品长度(mm)
1200(mm)
DTS20T21-39SE[V001]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。