TE Connectivity DTS20W11-99PD-LC
- 收藏
- 对比
DTS20W11-99PD-LC
2460-DTS20W11-99PD-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DTS 7C 7#20 PIN REC P
1最小包装量--
DTS20W11-99PD-LC详情
TE Connectivity DTS20W11-99PD-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Risk Rank
2.07
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Manufacturer
TE Connectivity
Manufacturer Part Number
DTS20W11-99PD-LC
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
达到SVHC
unknown
DTS20W11-99PD-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。