TE Connectivity DTS20W13-04AB
- 收藏
- 对比
DTS20W13-04AB
2460-DTS20W13-04AB
圆形连接器 - 外壳
--
大陆
立即发货

Circular Housing MIL-DTL-38999 Receptacle 4 Position Pin Contact Flange Mount
1最小包装量--
DTS20W13-04AB详情
TE Connectivity DTS20W13-04AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 10 months ago)
Lead Free Status / RoHS Status
--
Manufacturer Part Number
DTS20W13-04AB
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.65
系列
*
零件状态
活跃
定位的数量
4
附加功能
STANDARD: MIL-DTL-38999, EMI SHIELDED, POLARIZED
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
达到SVHC
unknown
DTS20W13-04AB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。