TE Connectivity DTS20W13-04PN-LC
- 收藏
- 对比
DTS20W13-04PN-LC
2460-DTS20W13-04PN-LC
圆形连接器
--
大陆
立即发货

DTS20W13-04PN-LC datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
DTS20W13-04PN-LC详情
TE Connectivity DTS20W13-04PN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
000817320
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
N
Rohs Code
无
Manufacturer Part Number
DTS20W13-04PN-LC
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.4
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
not_compliant
DTS20W13-04PN-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。