TE Connectivity DTS20W13-8BA
- 收藏
- 对比
DTS20W13-8BA
2460-DTS20W13-8BA
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular SKT 8 POS Crimp ST Flange Mount 8 Terminal 1 Port
1最小包装量--
DTS20W13-8BA详情
TE Connectivity DTS20W13-8BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Flanges, Panel
本体材质
Aluminium
Manufacturer
Miscellaneous
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
8
性别
Receptacle
紧固类型
Threaded
接头数量
8
本体镀层
Cadmium
特征
Shielded
达到SVHC
Unknown
评级结果
抗环境干扰
DTS20W13-8BA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。