TE Connectivity DTS20W15-35BA[V001]
- 收藏
- 对比
DTS20W15-35BA[V001]
2460-DTS20W15-35BA[V001]
圆形连接器 - 外壳
--
大陆
立即发货

DTS20W15-35BA V001
1最小包装量--
DTS20W15-35BA[V001]详情
TE Connectivity DTS20W15-35BA[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 month ago)
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
终端
Solder
连接器类型
Circular
定位的数量
37
性别
Receptacle
接头数量
10
达到SVHC
有
DTS20W15-35BA[V001]拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。