TE Connectivity DTS20W17-06AD[V001]
- 收藏
- 对比
DTS20W17-06AD[V001]
2460-DTS20W17-06AD[V001]
圆形连接器 - 外壳
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 6 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount, Cadmium O.D.
1最小包装量--
DTS20W17-06AD[V001]详情
TE Connectivity DTS20W17-06AD[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
RoHS
Compliant
螺纹尺寸
M5
DTS20W17-06AD[V001]拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。