TE Connectivity DTS20W17-08BAV001
- 收藏
- 对比
DTS20W17-08BAV001
2460-DTS20W17-08BAV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 8 Position, Sealable, Wire & Cable, Signal, Cadmium O.D., Aluminum, A Polarization Code
1最小包装量--
DTS20W17-08BAV001详情
TE Connectivity DTS20W17-08BAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
13
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
8
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/20WE8BA
TE Internal Description
RECP ASSY
TE Internal #
YDTS20W17-08BAV001
DTS20W17-08BAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。