TE Connectivity DTS20W17-99SN-LC
- 收藏
- 对比
DTS20W17-99SN-LC
2460-DTS20W17-99SN-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular SKT 23 POS Crimp ST Flange Mount 23 Terminal 1 Port
1最小包装量--
DTS20W17-99SN-LC详情
TE Connectivity DTS20W17-99SN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Flanges, Panel
本体材质
Aluminium
For Use With/Related Products
Measurements
RoHS
Compliant
Manufacturer Part Number
DTS20W17-99SN-LC
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
系列
--
包装
Bulk
零件状态
活跃
ECCN 代码
EAR99
连接器类型
Circular, Crimp, Receptacle
定位的数量
23
性别
Receptacle
HTS代码
8536.69.40.20
紧固类型
Threaded
Reach合规守则
unknown
外壳完成
Cadmium
接头数量
23
本体镀层
Cadmium
工具类型
铅垂鲍勃
特征
Shielded
达到SVHC
Unknown
评级结果
抗环境干扰
DTS20W17-99SN-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。