TE Connectivity DTS20W19-35BBV001
- 收藏
- 对比
DTS20W19-35BBV001
2460-DTS20W19-35BBV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 66 Position, Sealable, Wire & Cable, Signal, Panel Mount, Cadmium O.D., Aluminum, B Polarization Code
1最小包装量--
DTS20W19-35BBV001详情
TE Connectivity DTS20W19-35BBV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
66
Connector Systemu2009
Cable-to-Panel
TE Internal #
YDTS20W19-35BBV001
TE Internal Description
RECP ASSY
Mil-Spec
D38999/20WF35BB
Contact Current Rating (Max)u2009(A)
5
DTS20W19-35BBV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。