TE Connectivity DTS20W21-75BN
- 收藏
- 对比
DTS20W21-75BN
2460-DTS20W21-75BN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 4 Position, Sealable, Wire & Cable, Power, Cable Mount (Free-Hanging), DEUTSCH 38999 Series III
1最小包装量--
DTS20W21-75BN详情
TE Connectivity DTS20W21-75BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DTS20W21-75BN
TE Internal Description
RECP ASSY
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
4
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
32
DTS20W21-75BN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。