TE Connectivity DTS20W23-21PC-LC
- 收藏
- 对比
DTS20W23-21PC-LC
2460-DTS20W23-21PC-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 21 POS Crimp ST Flange Mount 21 Terminal 1 Port
1最小包装量--
DTS20W23-21PC-LC详情
TE Connectivity DTS20W23-21PC-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Flanges, Panel
本体材质
Aluminium
RoHS
Non-Compliant
Manufacturer Part Number
DTS20W23-21PC-LC
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
包装
Bulk
ECCN 代码
EAR99
连接器类型
Circular, Crimp, Receptacle
定位的数量
21
性别
Receptacle
HTS代码
8536.69.40.20
紧固类型
Threaded
接头数量
21
本体镀层
Cadmium
特征
Shielded
达到SVHC
Unknown
评级结果
抗环境干扰
DTS20W23-21PC-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。