TE Connectivity DTS20W23-35JD[V001]
- 收藏
- 对比
DTS20W23-35JD[V001]
2460-DTS20W23-35JD[V001]
圆形连接器
--
大陆
立即发货

DTS20W23-35JD V001
1最小包装量--
DTS20W23-35JD[V001]详情
TE Connectivity DTS20W23-35JD[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
零件状态
Production (Last Updated: 1 month ago)
定位的数量
100
DTS20W23-35JD[V001]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。