TE Connectivity DTS20W23-53ABV001
- 收藏
- 对比
DTS20W23-53ABV001
2460-DTS20W23-53ABV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 53 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount, Cadmium O.D.
1最小包装量--
DTS20W23-53ABV001详情
TE Connectivity DTS20W23-53ABV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
YDTS20W23-53ABV001
TE Internal Description
RECP ASSY
Mil-Spec
D38999/20WH53AB
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
53
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Switch Configuration
OFF (ON)
Contact Materials
Copper Alloy
Pole Throw Configuration
SPST
Mounting
通孔
操作温度
-40 to 85 °C
DTS20W23-53ABV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。