TE Connectivity DTS20W25-04HA[V001]
- 收藏
- 对比
DTS20W25-04HA[V001]
2460-DTS20W25-04HA[V001]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 56 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount, Cadmium O.D.
1最小包装量--
DTS20W25-04HA[V001]详情
TE Connectivity DTS20W25-04HA[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminium
Operating Temperature (Min)
-40 °C
Operating Temperature (Max)
100 °C
RoHS
Compliant
包装
Bulk
螺纹尺寸
M25
评级结果
Dust Tight, IP65, Water Resistant
DTS20W25-04HA[V001]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。