TE Connectivity DTS20W25-29HD[V001]
- 收藏
- 对比
DTS20W25-29HD[V001]
2460-DTS20W25-29HD[V001]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 29 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount, Cadmium O.D.
1最小包装量--
DTS20W25-29HD[V001]详情
TE Connectivity DTS20W25-29HD[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
VN16
厂商
Amphenol Tuchel Industrial
Product Status
活跃
For Use With/Related Products
heavy/mate® Bases and Hoods
系列
heavy/mate®, C146
配件类型
EMC电缆外壳
规格说明
PG21 Thread
评级结果
IP68 - Dust Tight, Waterproof
DTS20W25-29HD[V001]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。