TE Connectivity DTS20W25-35HN[V001]
- 收藏
- 对比
DTS20W25-35HN[V001]
2460-DTS20W25-35HN[V001]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 128 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount, Cadmium O.D.
1最小包装量--
DTS20W25-35HN[V001]详情
TE Connectivity DTS20W25-35HN[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
自保持
材料
模压尼龙
形状
Round
Country of Origin
China
LED Size
3mm or 5mm LED
ECCN
EAR99
方向
Vertical
DTS20W25-35HN[V001]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。