TE Connectivity DTS20Y09-98PN
- 收藏
- 对比
DTS20Y09-98PN
2460-DTS20Y09-98PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 3 Position, .065 in [1.65 mm] Centerline, Sealable, Wire & Cable, Power, Panel Mount, Stainless Steel
1最小包装量--
DTS20Y09-98PN详情
TE Connectivity DTS20Y09-98PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Centerline (Pitch)u2009
1.65u2009mmu2009[u2009.065u2009inu2009]
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Panel
TE Internal Description
HERM RECP
TE Internal #
DTS20Y09-98PN
DTS20Y09-98PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。