TE Connectivity DTS20Y09-98XN
- 收藏
- 对比
DTS20Y09-98XN
2460-DTS20Y09-98XN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 3 Position, Sealable, Wire & Cable, Signal, Stainless Steel, N Polarization Code, Glass
1最小包装量--
DTS20Y09-98XN详情
TE Connectivity DTS20Y09-98XN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Pulse Electronics
Product Status
Obsolete
RoHS
Non-Compliant
Insulation Materials
Glass
系列
-
零件状态
Production (Last Updated: 1 week ago)
定位的数量
3
DTS20Y09-98XN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。