TE Connectivity DTS20Y23-21ZEV001
- 收藏
- 对比
DTS20Y23-21ZEV001
2460-DTS20Y23-21ZEV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 21 Position, Sealable, Wire & Cable, Signal, Stainless Steel, E Polarization Code, Glass
1最小包装量--
DTS20Y23-21ZEV001详情
TE Connectivity DTS20Y23-21ZEV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
21
Sealableu2009
有
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/21YH21ZE
TE Internal Description
HERM RECP
TE Internal #
YDTS20Y23-21ZEV001
Contact Current Rating (Max)u2009(A)
13
Connector & Contact Terminates Tou2009
Wire & Cable
DTS20Y23-21ZEV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。