TE Connectivity DTS20Z17-08HEV001
- 收藏
- 对比
DTS20Z17-08HEV001
2460-DTS20Z17-08HEV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 8 Position, Sealable, Wire & Cable, Power, Panel Mount, Black Zinc Nickel, DEUTSCH 38999 Series III
1最小包装量--
DTS20Z17-08HEV001详情
TE Connectivity DTS20Z17-08HEV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
13
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
8
TE Internal #
YDTS20Z17-08HEV001
TE Internal Description
RECP ASSY
Mil-Spec
D38999/20ZE8HE
Connector Systemu2009
Cable-to-Panel
DTS20Z17-08HEV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。