TE Connectivity DTS20Z25-19HNV001
- 收藏
- 对比
DTS20Z25-19HNV001
2460-DTS20Z25-19HNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 19 Position, Sealable, Wire & Cable, Power, Panel Mount, Black Zinc Nickel, DEUTSCH 38999 Series III
1最小包装量--
DTS20Z25-19HNV001详情
TE Connectivity DTS20Z25-19HNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
23
TE Internal #
YDTS20Z25-19HNV001
TE Internal Description
RECP ASSY
Mil-Spec
D38999/20ZJ19HN
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
19
DTS20Z25-19HNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。