TE Connectivity DTS21H17-06CB
- 收藏
- 对比
DTS21H17-06CB
2460-DTS21H17-06CB
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 6 Position, Sealable, Wire & Cable, Power, Stainless Steel, B Polarization Code, Glass
1最小包装量--
DTS21H17-06CB详情
TE Connectivity DTS21H17-06CB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
23
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
6
Connector Systemu2009
Cable-to-Panel
TE Internal Description
DTS21H17-06CB
TE Internal #
YDTS21H17-06CB0000
DTS21H17-06CB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。