TE Connectivity DTS21H19-28CC
- 收藏
- 对比
DTS21H19-28CC
2460-DTS21H19-28CC
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 28 Position, Sealable, Wire & Cable, Signal, Stainless Steel, C Polarization Code, Glass
1最小包装量--
DTS21H19-28CC详情
TE Connectivity DTS21H19-28CC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDTS21H19-28CC0000
Contact Current Rating (Max)u2009(A)
13
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
TE Internal Description
DTS21H19-28CC
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
28
DTS21H19-28CC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。