TE Connectivity DTS21H19-45CA
- 收藏
- 对比
DTS21H19-45CA
2460-DTS21H19-45CA
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DTS21H19-45CA
1最小包装量--
DTS21H19-45CA详情
TE Connectivity DTS21H19-45CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Hermetic
Package
Tape & Reel (TR)
Base Product Number
MAX863
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
Shell Sizes
19
Shell Style#
焊接安装
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Panel
Insert Arrangement
19-45
Contact Materials
Copper Alloy
Mating Style
Threaded
Part # Aliases
YDTS21H19-45CA0000
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
系列
-
性别
Pin (Male)
子类别
Circular Connectors
终端样式
Solder
产品类别
军规圆形连接器
产品
Connectors
安装角
Straight
产品类别
军规圆形连接器
DTS21H19-45CA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。