TE Connectivity DTS21H21-27DC
- 收藏
- 对比
DTS21H21-27DC
2460-DTS21H21-27DC
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Hermetic Receptacle 27 Position Socket Contact Flange Mount Solder
1最小包装量--
DTS21H21-27DC详情
TE Connectivity DTS21H21-27DC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Hermetic
Manufacturer
VPG FOIL RESISTORS
Shell Sizes
21
Shell Style#
焊接安装
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Panel
Insert Arrangement
21-27
Contact Materials
Copper Alloy
Mating Style
Threaded
Part # Aliases
YDTS21H21-27DC0000
Brand
TE Connectivity / DEUTSCH
系列
DTS21
性别
Socket (Female)
子类别
Circular Connectors
终端样式
Solder
产品类别
军规圆形连接器
产品
Connectors
安装角
Straight
产品类别
军规圆形连接器
DTS21H21-27DC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。