TE Connectivity DTS21H23-02DN
- 收藏
- 对比
DTS21H23-02DN
2460-DTS21H23-02DN
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DTS21H23-02DN
1最小包装量--
DTS21H23-02DN详情
TE Connectivity DTS21H23-02DN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Hermetic
Package
Bulk
厂商
Swanstrom Tools USA
Product Status
活跃
Shell Sizes
23
Shell Style#
焊接安装
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
Panel
Insert Arrangement
23-02
Contact Materials
Copper Alloy
Mating Style
Threaded
Part # Aliases
YDTS21H23-02DN0000
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
系列
-
性别
Socket (Female)
子类别
Circular Connectors
终端样式
Solder
产品类别
军规圆形连接器
产品
Connectors
安装角
Straight
产品类别
军规圆形连接器
DTS21H23-02DN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。