TE Connectivity DTS21H23-02XD
- 收藏
- 对比
DTS21H23-02XD
2460-DTS21H23-02XD
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DTS21H23-02XD
1最小包装量--
DTS21H23-02XD详情
TE Connectivity DTS21H23-02XD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Hermetic
Manufacturer
Glenair
Brand
Glenair
Tradename
HiPer 55116
Shell Sizes
23
Shell Style#
焊接安装
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
Panel
Insert Arrangement
23-02
Contact Materials
Copper Alloy
Mating Style
Threaded
Part # Aliases
YDTS21H23-02XD0000
系列
152
性别
Pin (Male)
子类别
Circular Connectors
终端样式
Solder
产品类别
圆形 DIN 连接器
产品
Connectors
安装角
Straight
产品类别
圆形 DIN 连接器
DTS21H23-02XD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。