TE Connectivity DTS21H23-21CN
- 收藏
- 对比
DTS21H23-21CN
2460-DTS21H23-21CN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 21 Position, Sealable, Wire & Cable, Signal, Stainless Steel, N Polarization Code, Glass
1最小包装量--
DTS21H23-21CN详情
TE Connectivity DTS21H23-21CN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDTS21H23-21CN0000
TE Internal Description
DTS21H23-21CN
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
21
Contact Current Rating (Max)u2009(A)
13
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
DTS21H23-21CN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。