TE Connectivity DTS21H23-36XB
- 收藏
- 对比
DTS21H23-36XB
2460-DTS21H23-36XB
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DTS21H23-36XB
1最小包装量--
DTS21H23-36XB详情
TE Connectivity DTS21H23-36XB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Hermetic
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Intel
Brand
Intel
Shell Sizes
23
Shell Style#
焊接安装
MIL Type
MIL-DTL-38999 III
Mounting Styles
Panel
Insert Arrangement
23-36
Contact Materials
Copper Alloy
Mating Style
Threaded
Part # Aliases
YDTS21H23-36XB0000
系列
DTS21
子类别
Circular Connectors
终端样式
Solder
触点性别
Pin (Male)
产品类别
军规圆形连接器
产品
Connectors
安装角
Straight
产品类别
Intel
DTS21H23-36XB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。