TE Connectivity DTS21H23-97SC
- 收藏
- 对比
DTS21H23-97SC
2460-DTS21H23-97SC
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DTS21H23-97SC
1最小包装量--
DTS21H23-97SC详情
TE Connectivity DTS21H23-97SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Hermetic
Manufacturer Part Number
HVX050A2-2A1N1CB
Manufacturer
Cutler Hammer, Div of Eaton Co
Shell Sizes
23
Shell Style#
焊接安装
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Panel
Insert Arrangement
23-97
Contact Materials
Copper Alloy
Mating Style
Threaded
Part # Aliases
YDTS21H23-97SC0000
Brand
TE Connectivity / DEUTSCH
系列
DTS21
性别
Socket (Female)
子类别
Circular Connectors
终端样式
焊杯
产品类别
军规圆形连接器
产品
Connectors
安装角
Straight
产品类别
军规圆形连接器
DTS21H23-97SC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。