TE Connectivity DTS21H25-24PA
- 收藏
- 对比
DTS21H25-24PA
2460-DTS21H25-24PA
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 24 Position, Sealable, Wire & Cable, Power & Signal, Stainless Steel, A Polarization Code, Glass
1最小包装量--
DTS21H25-24PA详情
TE Connectivity DTS21H25-24PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
13, 23
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
24
Connector Systemu2009
Cable-to-Panel
TE Internal Description
DTS21H25-24PA
TE Internal #
YDTS21H25-24PA0000
DTS21H25-24PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。