TE Connectivity DTS21H25-61PD
- 收藏
- 对比
DTS21H25-61PD
2460-DTS21H25-61PD
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 61 Position, Sealable, Wire & Cable, Signal, Stainless Steel, D Polarization Code, Glass
1最小包装量--
DTS21H25-61PD详情
TE Connectivity DTS21H25-61PD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
61
Connector Systemu2009
Cable-to-Panel
TE Internal Description
DTS21H25-61PD
TE Internal #
YDTS21H25-61PD0000
Interface Standards
USB
Category
Sensor and Transducer Tools
类型
评估套件
以太网
无
[医]GPIO
无
DTS21H25-61PD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。