TE Connectivity DTS21N1799PN
- 收藏
- 对比
DTS21N1799PN
2460-DTS21N1799PN
集成电路(IC)
--
大陆
立即发货

DTS21N1799PN datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
DTS21N1799PN详情
TE Connectivity DTS21N1799PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
STEEL, NICKEL PLATED
Manufacturer Part Number
DTS21N1799PN
Part Life Cycle Code
活跃
Ihs Manufacturer
DEUTSCH CORP
Risk Rank
5.69
Manufacturer Series
DTS
连接器类型
密耳系列连接器
附加功能
POLARIZATION AVAILABLE, SEAL MATERIAL:FLUOROSILICON RUBBER, CONTACT MATERIAL:FERROUS, LEAKAGE RATE:
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
HERMETIC
触头总数
23
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
耦合类型
THREADED
触点表面处理 终端
NICKEL
DTS21N1799PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。